Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD13302W

Description
N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)
Request a Quote Datasheet
Description
N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-48118-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48118-1-ND
Single FETs, MOSFETs 296-48118-1-ND
N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48118-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48118-2-ND
Single FETs, MOSFETs 296-48118-2-ND
N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48118-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48118-6-ND
Single FETs, MOSFETs 296-48118-6-ND
N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

N-Channel 12V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Singapore, Singapore
N-Channel 17.1 mOhm MOSFET Transistor
278-CSD13302W
N-Channel 17.1 mOhm MOSFET Transistor 278-CSD13302W
12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 17.1 mOhm 4-DSBGA Product overview: CSD13302W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13302W can be used for catalog matching and distributor lookup.

12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 17.1 mOhm 4-DSBGA Product overview: CSD13302W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13302W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD13302W - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 1.6A I(D), 12V, 0.0258ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 1.6A I(D), 12V, 0.0258ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1053422-CSD13302W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1053422-CSD13302W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1053422-CSD13302W
Win Source Part Number: 1053422-CSD13302W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta) Rds On (Max) @ Id, Vgs: 17.1mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 1.8W (Ta) Package / Case: 4-UFBGA, DSBGA Supplier Device Package: 4-DSBGA (1x1) Gate Charge (Qg) (Max) @ Vgs: 7.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 862 pF @ 6 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SI1442DH-T1-GE3; SIA447DJ-T1-GE3; FDMA908PZ; DMP1022UFDE-7; DMP1022UFDF-7; MCH6336-TL-W; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: CSD13302W-ND,2156-CS D13302W,TEXTISCSD133 02W,296-48118-6,296- 48118-1,296-48118-2 Base Product Number: CSD13302 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1053422-CSD13302W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Ta)
Rds On (Max) @ Id, Vgs: 17.1mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 1.8W (Ta)
Package / Case: 4-UFBGA, DSBGA
Supplier Device Package: 4-DSBGA (1x1)
Gate Charge (Qg) (Max) @ Vgs: 7.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 862 pF @ 6 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI1442DH-T1-GE3; SIA447DJ-T1-GE3; FDMA908PZ; DMP1022UFDE-7; DMP1022UFDF-7; MCH6336-TL-W;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: CSD13302W-ND,2156-CSD13302W,TEXTISCSD13302W,296-48118-6,296-48118-1,296-48118-2
Base Product Number: CSD13302
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 12V, N ch NexFET MOSFETG , single WLP 1.0x1.0, 17.1mOhm 4-DSBGA

MOSFET 12V, N ch NexFET MOSFETG , single WLP 1.0x1.0, 17.1mOhm 4-DSBGA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13302W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13302W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13302W
MOSFET N-CH 12V 1.6A 4DSBGA

MOSFET N-CH 12V 1.6A 4DSBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-48118-1-ND 278-CSD13302W CSD13302W 1053422-CSD13302W CSD13302W CSD13302W
Product Name Single FETs, MOSFETs N-Channel 17.1 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 4-UFBGA, DSBGA DSBGA4 SOT3 4-UFBGA, DSBGA
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data