Nexperia B.V. N-channel TrenchMOS logic level FET BUK9637-100E,118

Description
Logic level N-channel MOSFET in a SOT404 package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits AEC Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with Vgst(th) rating of greater than 0.5V at 175 °C Applications 12V, 24V and 48V Automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in a SOT404 package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits AEC Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with Vgst(th) rating of greater than 0.5V at 175 °C Applications 12V, 24V and 48V Automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive applications, housed in a D2PAK (SOT404) package measuring 11.0 mm by 10.3 mm with a 15.8 mm lead pitch. Rated for 100 V drain-source voltage and 31 A continuous drain current at 25 °C, with a maximum junction temperature of 175 °C and total power dissipation of 96 W. Features a drain-source on-state resistance of 31 mΩ at 25 °C and 102 mΩ at 175 °C, gate-source threshold voltage ranging from 0.5 V to 2.45 V across temperature, and is AEC-Q101 compliant with repetitive avalanche capability. The gate-source threshold voltage is guaranteed above 0.5 V at 175 °C, enabling true logic-level operation. The package includes a mounting base connected internally to the drain terminal.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive applications, housed in a D2PAK (SOT404) package measuring 11.0 mm by 10.3 mm with a 15.8 mm lead pitch. Rated for 100 V drain-source voltage and 31 A continuous drain current at 25 °C, with a maximum junction temperature of 175 °C and total power dissipation of 96 W. Features a drain-source on-state resistance of 31 mΩ at 25 °C and 102 mΩ at 175 °C, gate-source threshold voltage ranging from 0.5 V to 2.45 V across temperature, and is AEC-Q101 compliant with repetitive avalanche capability. The gate-source threshold voltage is guaranteed above 0.5 V at 175 °C, enabling true logic-level operation. The package includes a mounting base connected internally to the drain terminal.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS logic level FET - BUK9637-100E,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS logic level FET
BUK9637-100E,118
N-channel TrenchMOS logic level FET BUK9637-100E,118
Logic level N-channel MOSFET in a SOT404 package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits AEC Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with Vgst(th) rating of greater than 0.5V at 175 °C Applications 12V, 24V and 48V Automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in a SOT404 package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • AEC Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with Vgst(th) rating of greater than 0.5V at 175 °C

Applications

  • 12V, 24V and 48V Automotive systems
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1097-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1097-6-ND
Single FETs, MOSFETs 1727-1097-6-ND
N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1097-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1097-1-ND
Single FETs, MOSFETs 1727-1097-1-ND
N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1097-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1097-2-ND
Single FETs, MOSFETs 1727-1097-2-ND
N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

N-Channel 100V 31A (Tc) 96W (Tc) Surface Mount D2PAK

Buy Now Datasheet
 - BUK9637-100E,118 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 31A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 31A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-BUK9637-100E,118
N-Channel MOSFET Transistor 278-BUK9637-100E,118
N-channel TrenchMOS logic level FET D2PAK 3-Pin Product overview: BUK9637-100E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9637-100E,118 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS logic level FET D2PAK 3-Pin Product overview: BUK9637-100E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9637-100E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9637-100E,118 - 1025390-BUK9637-100E,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9637-100E,118
1025390-BUK9637-100E,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9637-100E,118 1025390-BUK9637-100E,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025390-BUK9637-100E ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 2.1V @ 1mA Max Gate Charge: 22.8nC @ 5V Max Input Capacitance: 2681pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 36 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025390-BUK9637-100E,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 1mA
Max Gate Charge: 22.8nC @ 5V
Max Input Capacitance: 2681pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, N Channel, 31 A, 100 V, 0.031 Ohm, 5 V, 1.7 V Rohs Compliant Nexperia - 53W8664 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 31 A, 100 V, 0.031 Ohm, 5 V, 1.7 V Rohs Compliant Nexperia
53W8664
Mosfet Transistor, N Channel, 31 A, 100 V, 0.031 Ohm, 5 V, 1.7 V Rohs Compliant Nexperia 53W8664
MOSFET Transistor, N Channel, 31 A, 100 V, 0.031 ohm, 5 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 31 A, 100 V, 0.031 ohm, 5 V, 1.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9637-100E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9637-100E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9637-100E,118
MOSFET N-CH 100V 31A D2PAK

MOSFET N-CH 100V 31A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9637-100E,118 1727-1097-6-ND BUK9637-100E,118 278-BUK9637-100E,118 1025390-BUK9637-100E,118 53W8664 BUK9637-100E,118
Product Name N-channel TrenchMOS logic level FET Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9637-100E,118 Mosfet Transistor, N Channel, 31 A, 100 V, 0.031 Ohm, 5 V, 1.7 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT404 SOT404 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT404 TO-263; SOT3; D2PAK TO-3 -55degC ~ 175degC (TJ)
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data