Manufacturer: ON Semiconductor
Win Source Part Number: 104003-DTA144TM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 120 @ 5mA, 10V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
PNP Bipolar Digital Transistor (BRT)
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA144TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144TM3T5G can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
BRT TRANSISTOR, 50V, 47KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT723
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 104003-DTA144TM3T5G | DTA144TM3T5GOSTR-ND | DTA144TM3T5G | 292-DTA144TM3T5G | DTA144TM3T5G | 45J0679 | DTA144TM3T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TM3T5G | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47Kohm, Sot-723-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP | |||
| Package Type | SOT3; SOT-723 | SOT-723 | SOT-723 3 LEAD | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps |