Single N-Channel Power MOSFET, 35V, 3A, 104mΩ, 3000-REEL Product overview: CPH3455-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3455-TL-W can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
N-Channel 35V 3A (Ta) 1W (Ta) Surface Mount 3-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1030151-CPH3455-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 4nC @ 10V
Max Input Capacitance: 186pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 104 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 35V 3A 3CPH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-CPH3455-TL-W | CPH3455-TL-W | CPH3455-TL-WOSTR-ND | 1030151-CPH3455-TL-W | CPH3455-TL-W |
| Product Name | N-Channel 35V 3A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3455-TL-W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT23; SC-59, TO-236, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel; N-Channel |