The RD3CYD08 is a two-input AND gate IGBT driver IC in a 5-pin package, designed for strobe applications. It operates from a supply voltage of 2.0 to 3.6 V and supports an operating temperature range of -40 to +85°C. The device provides a short-circuit source current of -130 mA (typical at 3.3 V) and a short-circuit sink current of 45 mA (typical at 3.3 V). It is available in a CMPAK-5 package with dimensions of 2.0 mm × 1.25 mm × 1.1 mm max and a mass of 0.006 g. The part is supplied on emboss taping for automated mounting and meets RoHS standards.
RD3CYD08 - IGBT Drivers
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | D3CYD08CME-E |
| Package Type | CMPAK5 |