Nexperia B.V. BUK9Y53-100B/C2,11

Description
N-channel TrenchMOS logic level FET
Request a Quote
Description
N-channel TrenchMOS logic level FET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general power switching applications, mounted in an LFPAK (SOT669) surface-mount package measuring 5.0 mm × 6.2 mm × 1.20 mm. Rated for 100 V drain-source voltage, 23 A continuous drain current, and 75 W total power dissipation, with a maximum junction temperature of 175°C. Features a typical on-state resistance of 45 mΩ at 25°C and 5 V gate-source voltage, and is qualified to AEC-Q101 standard. Includes non-repetitive avalanche energy rating of 85 mJ at 23 A drain current.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general power switching applications, mounted in an LFPAK (SOT669) surface-mount package measuring 5.0 mm × 6.2 mm × 1.20 mm. Rated for 100 V drain-source voltage, 23 A continuous drain current, and 75 W total power dissipation, with a maximum junction temperature of 175°C. Features a typical on-state resistance of 45 mΩ at 25°C and 5 V gate-source voltage, and is qualified to AEC-Q101 standard. Includes non-repetitive avalanche energy rating of 85 mJ at 23 A drain current.

Suppliers

Company
Product
Description
Supplier Links
 - BUK9Y53-100B/C2,11 - Rochester Electronics
Newburyport, MA, United States
N-channel TrenchMOS logic level FET

N-channel TrenchMOS logic level FET

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number BUK9Y53-100B/C2,11
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers