Texas Instruments Standard Linear and Logic TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3T CSD25404Q3T

Description
Manufacturer: Texas Instruments Win Source Part Number: 1030675-CSD25404Q3T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 14.1nC @ 4.5V Max Input Capacitance: 2120pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1030675-CSD25404Q3T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 14.1nC @ 4.5V Max Input Capacitance: 2120pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3T - 1030675-CSD25404Q3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3T
1030675-CSD25404Q3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3T 1030675-CSD25404Q3T
Manufacturer: Texas Instruments Win Source Part Number: 1030675-CSD25404Q3T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 14.1nC @ 4.5V Max Input Capacitance: 2120pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030675-CSD25404Q3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 14.1nC @ 4.5V
Max Input Capacitance: 2120pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-43210-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43210-1-ND
Single FETs, MOSFETs 296-43210-1-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43210-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43210-6-ND
Single FETs, MOSFETs 296-43210-6-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43210-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43210-2-ND
Single FETs, MOSFETs 296-43210-2-ND
P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
MOSFETs - 1330156P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1330156P
MOSFETs 1330156P
20V P-Ch NexFET MOSFET VSON-CLIP8

20V P-Ch NexFET MOSFET VSON-CLIP8

Supplier's Site
MOSFETs - 1330156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1330156
MOSFETs 1330156
20V P-Ch NexFET MOSFET VSON-CLIP8

20V P-Ch NexFET MOSFET VSON-CLIP8

Supplier's Site
MOSFETs - 1684942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684942
MOSFETs 1684942
20V P-Ch NexFET MOSFET VSON-CLIP8

20V P-Ch NexFET MOSFET VSON-CLIP8

Supplier's Site
 - CSD25404Q3T - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, -104A I(D), 20V, 0.0121ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, -104A I(D), 20V, 0.0121ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
-20V 6.5mOhm MOSFET Transistor
278-CSD25404Q3T
-20V 6.5mOhm MOSFET Transistor 278-CSD25404Q3T
-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3T can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single SON 3x3, 6.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD25404Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25404Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD25404Q3T
Triode/MOS Tube/Transistor >> MOSFETs CSD25404Q3T
20V 104A 6.5mΩ@4.5V,10A 96W 1.15V@250uA P Channel VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

20V 104A 6.5mΩ@4.5V,10A 96W 1.15V@250uA P Channel VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD25404Q3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25404Q3T
Single FETs, MOSFETs CSD25404Q3T
MOSFET P-CH 20V 104A 8VSON

MOSFET P-CH 20V 104A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25404Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25404Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25404Q3T
MOSFET P-CH 20V 104A 8VSON

MOSFET P-CH 20V 104A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V, P-channel NexFET Pwr MOSFET

MOSFET -20V, P-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1030675-CSD25404Q3T 296-43210-1-ND 1330156P 1330156 CSD25404Q3T 278-CSD25404Q3T CSD25404Q3T CSD25404Q3T CSD25404Q3T CSD25404Q3T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25404Q3T Single FETs, MOSFETs MOSFETs MOSFETs -20V 6.5mOhm MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 2800 to 96000 milliwatts 96000 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-VSON (3.3x3.3) 8-PowerVDFN VSON Vson-clip PowerTDFN8 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data