N-channel enhancement mode MOSFET for power switching, rated for 200 V drain-source voltage and 5.5 A continuous drain current at 37 °C, with a drain-source on-resistance of 0.6 Ω at 10 V gate drive. Packaged in PG-TO-220 AB style, it supports avalanche energy up to 120 mJ for a single pulse and meets IEC 68-1 climatic category 55/150/56 and RoHS requirements. Operating junction temperature ranges from -55 °C to 150 °C.
Power Field-Effect Transistor, 5.5A, 200V, 0.6ohm, N-Channel, MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BUZ73AE3046 |
| Polarity | N-Channel |