onsemi Single, Pre-Biased Bipolar Transistors DTA123TM3T5G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA123TM3T5G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123TM3T5G-ND
Single, Pre-Biased Bipolar Transistors DTA123TM3T5G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
 - DTA123TM3T5G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi - 49X8779 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi
49X8779
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi 49X8779
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi - 97W4979 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi
97W4979
Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi 97W4979
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; No. of Pins:3RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; No. of Pins:3RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123TM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123TM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123TM3T5G
TRANS PREBIAS PNP 50V SOT723

TRANS PREBIAS PNP 50V SOT723

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123TM3T5G
Bipolar Transistors - Pre-Biased DTA123TM3T5G
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR

Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA123TM3T5G-ND DTA123TM3T5G 49X8779 DTA123TM3T5G DTA123TM3T5G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 2.2Kohm, Sot-723-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type SOT-723 SOT-723 3 LEAD TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data