Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K13-60EX BUK7K13-60EX

Description
Manufacturer: NXP Win Source Part Number: 865014-BUK7K13-60EX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D Package: Bulk Package: SOT-1205, 8-LFPAK56 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: LFPAK56D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 865014-BUK7K13-60EX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D Package: Bulk Package: SOT-1205, 8-LFPAK56 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: LFPAK56D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V, 10 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each MOSFET supports a continuous drain current of 40 A at 25 °C mounting base temperature, with a maximum power dissipation of 64 W and a junction temperature rating of 175 °C. The device features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 82 mJ and true standard level gate threshold voltage exceeding 1 V at 175 °C. Package is a surface-mounted, 8-lead LFPAK56D configuration.

Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V, 10 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each MOSFET supports a continuous drain current of 40 A at 25 °C mounting base temperature, with a maximum power dissipation of 64 W and a junction temperature rating of 175 °C. The device features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 82 mJ and true standard level gate threshold voltage exceeding 1 V at 175 °C. Package is a surface-mounted, 8-lead LFPAK56D configuration.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K13-60EX - 865014-BUK7K13-60EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K13-60EX
865014-BUK7K13-60EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K13-60EX 865014-BUK7K13-60EX
Manufacturer: NXP Win Source Part Number: 865014-BUK7K13-60EX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D Package: Bulk Package: SOT-1205, 8-LFPAK56 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: LFPAK56D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 865014-BUK7K13-60EX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D
Package: Bulk
Package: SOT-1205, 8-LFPAK56
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 865014-BUK7K13-60EX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K13-60EX
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON5x6
View Details
8 suppliers
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
MOSFETs - 1826905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details