NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC123EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123EET1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V 0.1A SC75
TRANS PREBIAS NPN 50V 0.1A SC75
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 723299-DTC123EET1G
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: NPN - Pre-Biased
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-75, SOT-416
Status: Obsolete
Manufacturer Package: SC-75, SOT-416
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: DTC123
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 5mA, 10V
Maximum Power: 200mW
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms
TRANS PREBIAS NPN 50V 100MA SC75
TRANS PREBIAS NPN 50V 0.1A SC75
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC123EET1G | DTC123EET1G | 488-DTC123EET1GDKR-ND | 723299-DTC123EET1G | DTC123EET1G | DTC123EET1G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123EET1G | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| PD | 200 milliwatts | |||||
| TJ | -55 C (-67 F) |