The CA3127MZ is a five-transistor NPN array on a common monolithic substrate in a 16-lead SOIC package, designed for high-frequency applications from DC to 500MHz. Each transistor has a gain-bandwidth product exceeding 1GHz, a typical power gain of 30dB at 100MHz, and a noise figure of 3.5dB at 100MHz. The device operates from -55°C to 125°C and is RoHS compliant with Pb-free plus anneal finish. The substrate is accessible for flexible circuit design, and the transistors exhibit close electrical and thermal matching. The SOIC package dimensions comply with JEDEC MS-012-AC.
CA3127 - Transistor Array
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | CA3127MZ |
| Package Type | SOIC16 |