Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18512Q5BT

Description
Power Field-Effect Transistor, 211A I(D), 40V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 211A I(D), 40V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CSD18512Q5BT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 211A I(D), 40V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 211A I(D), 40V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-CSD18512Q5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD18512Q5BTDKR-ND
Single FETs, MOSFETs 296-CSD18512Q5BTDKR-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD18512Q5BTCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD18512Q5BTCT-ND
Single FETs, MOSFETs 296-CSD18512Q5BTCT-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD18512Q5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD18512Q5BTTR-ND
Single FETs, MOSFETs 296-CSD18512Q5BTTR-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 1.6mOhm MOSFET Transistor
278-CSD18512Q5BT
40V 1.6mOhm MOSFET Transistor 278-CSD18512Q5BT
40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5BT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5BT - 771871-CSD18512Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5BT
771871-CSD18512Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5BT 771871-CSD18512Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771871-CSD18512Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 211A (Tc) Family Name: CSD18512Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7120pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 139W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): BSC016N04LSGXT; TSM025NB04LCR RLG; TSM025NB04CR RLG; BSC016N04LS G; Introduction Date: December 13, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771871-CSD18512Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 211A (Tc)
Family Name: CSD18512Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON-CLIP (5x6)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7120pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 139W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): BSC016N04LSGXT; TSM025NB04LCR RLG; TSM025NB04CR RLG; BSC016N04LS G;
Introduction Date: December 13, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18512Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18512Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18512Q5BT
MOSFET N-CH 40V 211A 8VSON

MOSFET N-CH 40V 211A 8VSON

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18512Q5BT 296-CSD18512Q5BTDKR-ND 278-CSD18512Q5BT 771871-CSD18512Q5BT CSD18512Q5BT CSD18512Q5BT
Product Name Single FETs, MOSFETs 40V 1.6mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5BT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
rDS(on) 0.0023 ohms
Package Type VSON-CLIP (DNK) 8-PowerTDFN SOT3 8-PowerTDFN
Unlock Full Specs
to access all available technical data