Win Source Part Number: 1161200-DTC113EM3T5G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 260 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 5mA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 3 @ 5mA, 10V
Package / Case: SOT-723
Supplier Device Package: SOT-723
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 1 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSDTC113EM3T5G,2
Base Product Number: DTC113
TRANS PREBIAS NPN 50V SOT723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS NPN 50V SOT723
NPN Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTC113EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC113EM3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V SOT723
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR
TRANS PREBIAS NPN 50V SOT723
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1161200-DTC113EM3T5G | 488-DTC113EM3T5GDKR-ND | 292-DTC113EM3T5G | DTC113EM3T5G | DTC113EM3T5G | DTC113EM3T5G | DTC113EM3T5G | 97W4982 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 1K/1Kohm, Sot-723-3; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3 | SOT-723 | SOT-723 3 LEAD | SOT-723 | SOT-723 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 3 dB | |||||||
| Output Power | 0.2600 watts | 0.2600 watts |