onsemi Single, Pre-Biased Bipolar Transistors DTA144EET1G

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DTA144EET1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EET1GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTA144EET1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
292-DTA144EET1G
50V 100mA Bipolar Transistor 292-DTA144EET1G
PNP Digital BJT Transistor 50V 100mA SOT-416 T/R Product overview: DTA144EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144EET1G can be used for catalog matching and distributor lookup.

PNP Digital BJT Transistor 50V 100mA SOT-416 T/R Product overview: DTA144EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144EET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144EET1G - 014980-DTA144EET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144EET1G
014980-DTA144EET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144EET1G 014980-DTA144EET1G
Manufacturer: ON Semiconductor Win Source Part Number: 014980-DTA144EET1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 014980-DTA144EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL - 598-DTA144EET1G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL
598-DTA144EET1G
ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL 598-DTA144EET1G
ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL

ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTA144EET1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA144EET1G
Single, Pre-Biased Bipolar Transistors DTA144EET1G
TRANS PREBIAS PNP 50V 100MA SC75

TRANS PREBIAS PNP 50V 100MA SC75

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA144EET1G
Bipolar Transistors - Pre-Biased DTA144EET1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now Datasheet
Brt Transistor, 50V, 47K/47Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi - 88H4612 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi
88H4612
Brt Transistor, 50V, 47K/47Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi 88H4612
BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144EET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144EET1G
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTA144EET1G DTA144EET1GOSTR-ND 292-DTA144EET1G 014980-DTA144EET1G 598-DTA144EET1G DTA144EET1G DTA144EET1G 88H4612 DTA144EET1G
Product Name Single, Pre-Biased Bipolar Transistors 50V 100mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144EET1G ON SEMICONDUCTOR - DTA144EET1G - BRT TRANSISTOR, 50V, 47K/47KOHM, SC75, FULL REEL Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 47K/47Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP - Pre-Biased PNP; PNP PNP - Pre-Biased; PNP
Package Type SC-75 (SOT-416) SC-75, SOT-416 SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB709ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -100 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR183E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers