Nexperia B.V. N-channel TrenchMOS logic level FET BUK9640-100A,118

Description
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive and general purpose power switching Motors, lamps and solenoids
Request a Quote
Description
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive and general purpose power switching Motors, lamps and solenoids
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general purpose power switching, available in a D2PAK (SOT404) surface-mounted package with dimensions up to 15.8 mm length, 10.3 mm width, and 4.5 mm height. It has a drain-source voltage rating of 100 V, continuous drain current of 39 A at 25 °C, and on-state resistance of 29 mΩ at VGS = 10 V and ID = 25 A. The device supports a maximum junction temperature of 175 °C, exhibits non-repetitive avalanche energy of 182 mJ, and is compliant with AEC-Q101. Thermal resistance from junction to mounting base is 0.95 K/W.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general purpose power switching, available in a D2PAK (SOT404) surface-mounted package with dimensions up to 15.8 mm length, 10.3 mm width, and 4.5 mm height. It has a drain-source voltage rating of 100 V, continuous drain current of 39 A at 25 °C, and on-state resistance of 29 mΩ at VGS = 10 V and ID = 25 A. The device supports a maximum junction temperature of 175 °C, exhibits non-repetitive avalanche energy of 182 mJ, and is compliant with AEC-Q101. Thermal resistance from junction to mounting base is 0.95 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS logic level FET - BUK9640-100A,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS logic level FET
BUK9640-100A,118
N-channel TrenchMOS logic level FET BUK9640-100A,118
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive and general purpose power switching Motors, lamps and solenoids

Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications.

Features and benefits

  • Low conduction losses due to low on-state resistance
  • Q101 compliant
  • Suitable for logic level gate drive sources
  • Suitable for thermally demanding environments due to 175 °C rating

Applications

  • 12 V, 24 V and 42 V loads
  • Automotive and general purpose power switching
  • Motors, lamps and solenoids
Supplier's Site Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-BUK9640-100A,118
N-Channel MOSFET Transistor 278-BUK9640-100A,118
N-channel TrenchMOS logic level FET D2PAK 3-Pin Product overview: BUK9640-100A,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9640-100A,118 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS logic level FET D2PAK 3-Pin Product overview: BUK9640-100A,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9640-100A,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BUK9640-100A,118 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 39A I(D), 100V, 0.043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 39A I(D), 100V, 0.043ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK9640-100A,118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9640-100A,118TR-ND
Single FETs, MOSFETs 1727-BUK9640-100A,118TR-ND
N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK9640-100A,118CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9640-100A,118CT-ND
Single FETs, MOSFETs 1727-BUK9640-100A,118CT-ND
N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK9640-100A,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9640-100A,118DKR-ND
Single FETs, MOSFETs 1727-BUK9640-100A,118DKR-ND
N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

N-Channel 100V 39A (Tc) 158W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9640-100A,118 - 1025393-BUK9640-100A,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9640-100A,118
1025393-BUK9640-100A,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9640-100A,118 1025393-BUK9640-100A,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025393-BUK9640-100A ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 158W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 48nC @ 5V Max Input Capacitance: 3072pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 39 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025393-BUK9640-100A,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 158W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 48nC @ 5V
Max Input Capacitance: 3072pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 39 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R - 554-BUK9640-100A,118 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R
554-BUK9640-100A,118
Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R 554-BUK9640-100A,118
Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Transistors BUK9640-100A,118
MOSFET N-CH 100V 39A D2PAK

MOSFET N-CH 100V 39A D2PAK

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, 39A, To-263 Rohs Compliant Nexperia - 73AH9828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, 39A, To-263 Rohs Compliant Nexperia
73AH9828
Mosfet, Aec-Q101, N-Ch, 100V, 39A, To-263 Rohs Compliant Nexperia 73AH9828
MOSFET, AEC-Q101, N-CH, 100V, 39A, TO-263 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 100V, 39A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9640-100A,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9640-100A,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9640-100A,118
MOSFET N-CH 100V 39A D2PAK

MOSFET N-CH 100V 39A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9640-100A,118 278-BUK9640-100A,118 BUK9640-100A,118 1727-BUK9640-100A,118TR-ND 1025393-BUK9640-100A,118 554-BUK9640-100A,118 BUK9640-100A,118 73AH9828 BUK9640-100A,118
Product Name N-channel TrenchMOS logic level FET N-Channel MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9640-100A,118 Trans MOSFET N-CH 100V 39A Automotive 3-Pin(2+Tab) D2PAK T/R Transistors Mosfet, Aec-Q101, N-Ch, 100V, 39A, To-263 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT404 SOT404 SOT404 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) -55degC ~ 175degC (TJ)
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
rDS(on) 0.0430 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data