Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
NPN Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTC115TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115TM3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
BRT TRANSISTOR, 50V, 100KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; No. of Pins:3RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT723
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-DTC115TM3T5GTR-ND | 292-DTC115TM3T5G | DTC115TM3T5G | 49X8802 | DTC115TM3T5G | DTC115TM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Brt Transistor, 50V, 100Kohm, Sot-723-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT-723 | SOT-723 3 LEAD | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |