Rochester Electronics TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124EM3T5G DTC124EM3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 869906-DTC124EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723 Package: Bulk Package: SOT-723 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 869906-DTC124EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723 Package: Bulk Package: SOT-723 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC124EM3T5G is an NPN digital transistor with integrated bias resistors (R1 = 22 kΩ, R2 = 22 kΩ) designed to replace discrete transistor-resistor networks, reducing component count and board space. It is packaged in SOT-723, measuring 1.25 mm × 0.85 mm × 0.60 mm, and rated for a collector current of 100 mA and a collector-emitter voltage of 50 V. The device dissipates up to 260 mW at 25°C with a derating of 2.0 mW/°C and has a junction-to-ambient thermal resistance of 480 °C/W. The junction and storage temperature range is −55 °C to +150 °C. It is RoHS compliant, Pb-free, halogen-free, and AEC-Q101 qualified. DC current gain ranges from 60 to 100 at IC = 5.0 mA and VCE = 10 V, with collector-emitter saturation voltage ≤ 0.25 V at IC = 10 mA and IB = 0.3 mA.

Datasheet Summary
Powered by GS/AI

The DTC124EM3T5G is an NPN digital transistor with integrated bias resistors (R1 = 22 kΩ, R2 = 22 kΩ) designed to replace discrete transistor-resistor networks, reducing component count and board space. It is packaged in SOT-723, measuring 1.25 mm × 0.85 mm × 0.60 mm, and rated for a collector current of 100 mA and a collector-emitter voltage of 50 V. The device dissipates up to 260 mW at 25°C with a derating of 2.0 mW/°C and has a junction-to-ambient thermal resistance of 480 °C/W. The junction and storage temperature range is −55 °C to +150 °C. It is RoHS compliant, Pb-free, halogen-free, and AEC-Q101 qualified. DC current gain ranges from 60 to 100 at IC = 5.0 mA and VCE = 10 V, with collector-emitter saturation voltage ≤ 0.25 V at IC = 10 mA and IB = 0.3 mA.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124EM3T5G - 869906-DTC124EM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124EM3T5G
869906-DTC124EM3T5G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124EM3T5G 869906-DTC124EM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 869906-DTC124EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723 Package: Bulk Package: SOT-723 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-723 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 869906-DTC124EM3T5G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Package: Bulk
Package: SOT-723
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 869906-DTC124EM3T5G
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124EM3T5G
Polarity NPN
Unlock Full Specs
to access all available technical data