onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6424-TL-E CPH6424-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 243397-CPH6424-TL-E Family Name: CPH6424 Alternative Parts (Cross-Reference): CPH6424-E; Introduction Date: February 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 243397-CPH6424-TL-E Family Name: CPH6424 Alternative Parts (Cross-Reference): CPH6424-E; Introduction Date: February 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6424-TL-E - 243397-CPH6424-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6424-TL-E
243397-CPH6424-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6424-TL-E 243397-CPH6424-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243397-CPH6424-TL-E Family Name: CPH6424 Alternative Parts (Cross-Reference): CPH6424-E; Introduction Date: February 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 243397-CPH6424-TL-E
Family Name: CPH6424
Alternative Parts (Cross-Reference): CPH6424-E;
Introduction Date: February 13, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
278-CPH6424-TL-E
N-Channel MOSFET Transistor 278-CPH6424-TL-E
CPH6424 - N-CHANNEL SILICON MOSF Product overview: CPH6424-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6424-TL-E can be used for catalog matching and distributor lookup.

CPH6424 - N-CHANNEL SILICON MOSF Product overview: CPH6424-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6424-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CPH6424-TL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET For Ultrahigh-Speed Switching Application

N-Channel Silicon MOSFET For Ultrahigh-Speed Switching Application

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 243397-CPH6424-TL-E 278-CPH6424-TL-E CPH6424-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6424-TL-E N-Channel MOSFET Transistor
Package Type SOT3 Bulk SOT26; SC-74, SOT-26, SOT-457
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details