onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6347-TL-HX

Description
MOSFET P-Channel 20V 6A 6-CPH
Request a Quote Datasheet
Description
MOSFET P-Channel 20V 6A 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CPH6347-TL-HX - Rochester Electronics
Newburyport, MA, United States
MOSFET P-Channel 20V 6A 6-CPH

MOSFET P-Channel 20V 6A 6-CPH

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6347-TL-HX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6347-TL-HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6347-TL-HX
MOSFET P-CH 20V 6A 6CPH

MOSFET P-CH 20V 6A 6CPH

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CPH6347-TL-HX CPH6347-TL-HX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers