The CPH6153-TL-E is a PNP bipolar transistor for load switching and motor driver applications, packaged in a CPH6 surface-mount case measuring 2.9 mm × 1.6 mm × 0.9 mm. It has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 867133-CPH6153-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20 V 3 A 500MHz 1.3 W Surface Mount 6-CPH
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 867133-CPH6153-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH6153-TL-E |
| Polarity | PNP |