Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
TRANS PREBIAS PNP 50V SOT723
TRANS PREBIAS PNP 50V SOT723
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA143EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EM3T5G can be used for catalog matching and distributor lookup.
PNP Bipolar Digital Transistor (BRT)
Win Source Part Number: 1376941-DTA143EM3T5G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Active
Package / Case: SOT-723
Supplier Device Package: SOT-723
Base Product Number: DTA143
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 500nA
Power - Max: 260 mW
TRANS PREBIAS PNP 50V SOT723
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS PNP 50V SOT723
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-DTA143EM3T5GTR-ND | 292-DTA143EM3T5G | DTA143EM3T5G | 1376941-DTA143EM3T5G | DTA143EM3T5G | 49X8785 | DTA143EM3T5G | DTA143EM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 4.7K/4.7K, Sot723; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT-723 | SOT-723 3 LEAD | SOT3 | SOT-723 | TO-3 | SOT-723 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 260 milliwatts |