PNP Epitaxial Planar Silicon Transistor For DC/DC Converter Applications
Bipolar Transistor, -15V, -6A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: CPH3107-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, -6A. Search-friendly keywords include transistor, BJT, switching, amplification, -15V, -6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3107-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202745-CPH3107-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 150mV @ 60mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 15V 6A 140MHz 900mW Surface Mount 3-CPH
Bipolar Transistors - BJT BIP PNP 6A 15V
TRANS PNP 15V 6A 3CPH
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH3107-TL-E | 276-CPH3107-TL-E | 202745-CPH3107-TL-E | CPH3107-TL-E-ND | CPH3107-TL-E | CPH3107-TL-E |
| Product Name | -15V -6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3107-TL-E | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; SC-59, TO-236, SOT-23 | SOT3; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 6000 milliamps | 6000 milliamps |