The DTA144WET1G is a PNP bipolar junction transistor (BJT) featuring a monolithic bias resistor network, which integrates two resistors into a single package. This design simplifies circuit layout, reduces component count, and minimizes board space requirements. The transistor is rated for a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a maximum power dissipation of 200 mW. It exhibits a DC current gain (hFE) of at least 80 at 5 mA and 10 V. The device is housed in an SC-75 package and is compliant with RoHS standards. It is suitable for automotive applications, as indicated by its AEC-Q101 qualification. The DTA144WET1G is also Pb-free and halogen-free, making it an environmentally friendly choice for electronic designs.
PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA144WET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144WET1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC75
Manufacturer: onsemi
Win Source Part Number: 1324531-DTA144WET1G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Supplier Device Package: SC-75, SOT-416
Case / Package: SC-75, SOT-416
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 22 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2156-DTA144WET1G-OS,
Base Product Number: DTA144
RoHS Status: ROHS3 Compliant
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 50V 0.1A SC75
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA144WET1G | 488-DTA144WET1GTR-ND | 1324531-DTA144WET1G | DTA144WET1G | DTA144WET1G | DTA144WET1G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | ||||
| PD | 200 milliwatts | |||||
| TJ | -55 C (-67 F) |