The DTC115TM3T5G is an NPN digital transistor with a monolithic bias resistor network, designed to replace discrete transistor-resistor combinations and reduce board space. It is packaged in an SOT-723 surface-mount case, measuring 1.20 mm × 0.80 mm × 0.60 mm. The device has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a total device dissipation of 260 mW at 25°C, derating at 2.0 mW/°C above that temperature. It operates with a junction and storage temperature range of -55°C to +150°C, is RoHS compliant, and meets AEC-Q101 standards for automotive applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 917722-DTC115TM3T5G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Package: SOT-723
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 917722-DTC115TM3T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115TM3T5G |
| Polarity | NPN |