Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
PNP BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTA143ZM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143ZM3T5G can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT723
TRANS PREBIAS PNP 50V SOT723
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/47KOHM, SOT723; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.1(Ratio) RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-DTA143ZM3T5GDKR-ND | DTA143ZM3T5G | 292-DTA143ZM3T5G | DTA143ZM3T5G | DTA143ZM3T5G | 49X8789 | 45J0677 | DTA143ZM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 4.7K/47Kohm, Sot723; Collector Emitter Voltage V(Br)Ceo Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||||
| Package Type | SOT-723 | SOT-723-3-EUT-CPR | SOT-723 | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |