Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3327-TL-E CPH3327-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867114-CPH3327-TL-E Operating Temperature Range: 150°C (TJ) Features: P-Channel 100 V 600mA (Ta) 1W (Ta) Surface Mount 3-CPH Package: Bulk Package: SC-96 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 3-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867114-CPH3327-TL-E Operating Temperature Range: 150°C (TJ) Features: P-Channel 100 V 600mA (Ta) 1W (Ta) Surface Mount 3-CPH Package: Bulk Package: SC-96 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 3-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3327-TL-E - 867114-CPH3327-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3327-TL-E
867114-CPH3327-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3327-TL-E 867114-CPH3327-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 867114-CPH3327-TL-E Operating Temperature Range: 150°C (TJ) Features: P-Channel 100 V 600mA (Ta) 1W (Ta) Surface Mount 3-CPH Package: Bulk Package: SC-96 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 3-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 867114-CPH3327-TL-E
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 100 V 600mA (Ta) 1W (Ta) Surface Mount 3-CPH
Package: Bulk
Package: SC-96
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 3-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 867114-CPH3327-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3327-TL-E
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers
MOSFETs - 2139146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
N-channel TrenchMOS standard level FET - BUK7Y13-40B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers