N-channel TrenchMOS logic level FET designed for automotive and general purpose power switching, housed in a D2PAK (SOT404) surface-mounted package with a 15.80 mm length and 10.30 mm width. It has a drain-source voltage rating of 55 V, continuous drain current of 54 A at 25°C, and a maximum power dissipation of 118 W. The device features a typical on-state resistance of 15 mΩ at VGS=10 V and 25°C, and is rated for junction temperatures up to 175°C. It is AEC-Q101 compliant and designed for thermally demanding environments.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865027-BUK9620-55A/C
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 865027-BUK9620-55A/C1118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9620-55A/C1118 |
| Package Type | SOT3 |