The DRV595DAP is a 32-pin HTSSOP pad-down package high-efficiency PWM power driver designed for driving loads up to ±4A with a supply voltage range of 4.5V to 26V. It integrates protection against over-voltage, under-voltage, over-temperature, and short-circuit conditions with fault reporting via an open-drain FAULTZ pin. The device supports multiple switching frequencies up to 1.2MHz with master/slave synchronization and operates within a -40°C to 85°C ambient temperature range. It meets RoHS standards and is rated for a junction temperature up to 150°C. The thermal pad must be connected to ground for optimal performance.
Half Bridge Based MOSFET Driver, PDSO32
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DRV595DAP |
| Package Type | HTSSOP32 |