The DTA144WM3T5G is a PNP digital transistor with a monolithic bias resistor network, integrating a 47 kΩ base resistor and a 22 kΩ base-emitter resistor to simplify circuit design and reduce board space. It is packaged in SOT-723, a surface-mount case measuring 0.85 mm max length, 0.65 mm max width, and 0.40 mm max lead pitch. The device has a collector-emitter voltage rating of 50 V and a continuous collector current of 100 mA. At 25°C ambient temperature, its total device dissipation is 260 mW, derating at 2.0 mW/°C. Thermal resistance from junction to ambient is 480 °C/W on a minimum pad, and 205 °C/W on a 1.0 x 1.0 inch pad. The junction and storage temperature range is -55°C to +150°C. The part is Pb-free, halogen-free, and RoHS compliant, and belongs to a series qualified to AEC-Q101 and capable of PPAP.
Manufacturer: ON Semiconductor
Win Source Part Number: 869885-DTA144WM3T5G
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Package: Bulk
Package: SOT-723
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 869885-DTA144WM3T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144WM3T5G |
| Polarity | PNP |