Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3418-TL-H CPH3418-TL-H

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867118-CPH3418-TL-H Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867118-CPH3418-TL-H Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3418-TL-H - 867118-CPH3418-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3418-TL-H
867118-CPH3418-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3418-TL-H 867118-CPH3418-TL-H
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 867118-CPH3418-TL-H Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 867118-CPH3418-TL-H
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 867118-CPH3418-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3418-TL-H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMBG75R140M1HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers