Rochester Electronics Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 26
Product Name Notes
1 Mbit/s Single-Channel High Speed Transistor Output Optocoupler
100A, 55V, N-Channel Power MOSFET, TO-220AB
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-251AA
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-252AA
10A, 30V, 0.017ohm, N-Channel Power MOSFET, MS-012AA
1200V, NPT IGBT
14A, 150V, 0.15ohm, N-Channel Power MOSFET, TO-252AA
15A, 55V, 0.09ohm, N-Channel Power MOSFET, TO-220AB
15A, 55V, 0.09ohm, N-Channel Power MOSFET, TO-252AA
16A, 100V, 0.09ohm, N-Channel Power MOSFET, TO-251AA
18A, 100V, 0.089ohm, N-Channel Power MOSFET, TO-252AA
18A, 150V, 0.11ohm, N-Channel Power MOSFET, TO-251AA
18A, 60V, 0.075ohm, N-Channel Power MOSFET, TO-252AA
19A, 55V, 0.07ohm, N-Channel Power MOSFET, TO-252AA
1MBIT/S High Speed Dual Channel Transistor- 1kV/us
20A, 100V, 0.054 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET
20A, 20V, 0.039ohm, N-Channel Power MOSFET, TO-252AA
20A, 20V, N-Channel Power MOSFET, TO-220AB
20A, 20V, N-Channel Power MOSFET, TO-252AA
20A, 30V, 0.023 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET
20A, 30V, 0.08ohm, N-Channel Power MOSFET, TO-252AA
20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-251AA
20A, 55V, 0.026ohm, N-Channel Power MOSFET, TO-252AA
20A, 55V, 0.036ohm, N-Channel Power MOSFET, TO-251AA
20A, 55V, 0.036ohm, N-Channel Power MOSFET, TO-252AA
20A, 60V, 0.043ohm, N-Channel Power MOSFET, TO-252AA
20A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-252AA
20A, 60V, 0.061ohm, N-Channel Power MOSFET, TO-251AA
20A, 60V, N-Channel, Logic Level UltraFET Power MOSFET
22A, 100V, 0.064ohm, N-Channel Power MOSFET, TO-220AB
22A, 200V, 0.125ohm, N-Channel Power MOSFET, TO-220AB
22A, 200V, 0.125ohm, N-Channel Power MOSFET, TO-263AB
24A, 600V, UFS SERIES N-Channel IGBT WITH ANTI-PARALLEL HYPERFAST DIODE
25A, 200V, 0.047ohm, N-Channel MOSFET, TO-220AB
29A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-263AB
30A, 230V, 0.052ohm, N-Channel MOSFET
35A, 60V, 0.035ohm, N-Channel Power MOSFET, TO-263AB
38A, 200V, 0.071ohm, N-Channel Power MOSFET, TO-247
39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-263AB
3A, 150V, 0.095ohm, N-Channel Power MOSFET, MS-012AA
42A, 55V, 0.025ohm, N-Channel Power MOSFET, TO-262AA
44A, 100V, N-Channel Power MOSFET, TO-220AB
44A, 100V, N-Channel Power MOSFET, TO-263AB
44A, 50V, N-Channel Power MOSFET, TO-220AB
5.5A, 30V, 0.072ohm, N-Channel Power MOSFET, MS-012AA
51A, 100V, N-Channel Power MOSFET, TO-263AB
56A, 100V, 0.025ohm, N-Channel Power MOSFET, TO-262AA
56A, 100V, 0.025ohm, N-Channel Power MOSFET, TO-263AB
56A, 55V, 0.016 OHM, N-Channel, ULTRAFET POWER MOSFET
59A, 60V, 0.019ohm, N-Channel Power MOSFET, TO-220AB
59A, 60V, 0.019ohm, N-Channel Power MOSFET, TO-263AB
6.5A, 30V, 0.041ohm, N-Channel Power MOSFET, MS-012AA
600V, SMPS IGBT
60A, 55V, 0.019ohm, N-Channel Power MOSFET, TO-220AB
6A, 60V, 0.085ohm, 2-Element, P-Channel MOSFET
71A, 60V, 0.017ohm, N-Channel Power MOSFET, TO-263AB
75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-220AB
75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB
75A, 30V, 0.0125ohm, N-Channel Power MOSFET, TO-220AB
75A, 30V, 0.016ohm, N-Channel MOSFET, TO-220AB
75A, 30V, 0.016ohm, N-Channel Power MOSFET, TO-263AB
75A, 30V, 0.01ohm, N-Channel Power MOSFET, TO-263AB
75A, 30V, N-Channel Power MOSFET, TO-220AB
75A, 30V, N-Channel Power MOSFET, TO-262AA
75A, 30V, N-Channel Power MOSFET, TO-263AB
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-220AB
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB
75A, 55V, 0.008ohm, N-Channel Power MOSFET
75A, 55V, 0.012ohm, N-Channel Power MOSFET, TO-247
75A, 55V, 0.012ohm, N-Channel Power MOSFET, TO-263AB
75A, 55V, N-Channel Power MOSFET, TO-263AB
75A, 60V, 0.01ohm, N-Channel Power MOSFET, TO-263AB
75A, 80V, 0.014ohm, N-Channel Power MOSFET, TO-220AB
75A, 80V, 0.014ohm, N-Channel Power MOSFET, TO-263AB
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation
AC Input-Transistor Output Optocoupler, 3750V Isolation
Automotive Power MOSFET
Buffer/Inverter Based MOSFET Driver
Built-in Resistor Bipolar Transistor
Built-in Resistor Bipolar Transistors
Compound Transistor
Discrete / Power MOSFET
EasyPACK module with CoolSiC Trench MOSFET and PressFIT / NTC
FS500R17OE4 - IGBT Module
Full Bridge Based MOSFET Driver, 1.3A, MOS, PDSO16
Full Bridge Based MOSFET Driver, 1.4A, MOS, PDIP20
Full Bridge Based MOSFET Driver, 1.4A, MOS, PDSO16
Full Bridge Based MOSFET Driver, 2.6A, MOS, PDSO20
Full Bridge Based MOSFET Driver, PDIP20
Full Bridge Based MOSFET Driver, PDSO20
FZ1400R33 - IGBT Module
FZ1500R33 - Insulated Gate Bipolar Transistor Module
FZ1800R12 - IGBT Module
FZ1800R4 - 4500 V, 1800 A single switch IGBT module
FZ2400R12 - IGBT Module
FZ400R17 - Insulated Gate Bipolar Transistor Module
FZ825R33 - 3300 V, 825 A single switch IGBT module
Half Bridge Based MOSFET Driver, 0.73A, MOS, PDSO8
Half Bridge Based MOSFET Driver, 0.73A, PDSO14
Half Bridge Based MOSFET Driver, 0.73A, PDSO8
Half Bridge Based MOSFET Driver, 0.73A, PQCC16
Half Bridge Based MOSFET Driver, 1.7A, MOS, PDSO24
Half Bridge Based MOSFET Driver, 1A, CMOS, PDSO8
Half Bridge Based MOSFET Driver, 2A, CMOS, PDSO12
Half Bridge Based MOSFET Driver, 2A, CMOS, PDSO8
Half Bridge Based MOSFET Driver, 2A, CMOS, PQCC10
Half Bridge Based MOSFET Driver, 2A, CMOS, PQCC16
Half Bridge Based MOSFET Driver, 2A, CMOS
Half Bridge Based MOSFET Driver, 4A, PDSO10
Half Bridge Based MOSFET Driver, PDSO10
Half Bridge Based MOSFET Driver, PDSO8
Half Bridge Based MOSFET Driver
HCPL0531 - 1MBIT/S High Speed Dual Channel Transistor- 1kV/us
HCPL4502 - HI-SPEED TRANSISTOR, 8-PIN DIP
HGTG30N60 - Insulated Gate Bipolar Transistor, 63A, 600V, N-Channel, TO-247
HGTP3N60A4 - N-Channel Insulated Gate Bipolar Transistor
High Speed Power N-Channel MOSFET
High Speed Power P-Channel MOSFET
High Speed Switching N-Channel Power MosFET, 150V, 50A
High Speed Switching N-Channel Power MosFET, 60V, 70A
High Speed Switching N-Channel Power MOSFET
High Speed Switching P-Channel Power MosFET, 100V, 30A
High Speed Switching P-Channel Power MosFET, 100V, 50A
High Speed Switching P-Channel Power MosFET, 100V, 6A
High Speed Switching P-Channel Power MosFET, 150V, 20A
High Speed Switching P-Channel Power MosFET, 150V, 30A
High Speed Switching P-Channel Power MosFET, 30V, 20A
High Speed Switching P-Channel Power MosFET, 30V, 70A
High Speed Switching P-Channel Power MosFET, 60V, 20A
High Speed Switching P-Channel Power MosFET, 60V, 30A
High Speed Switching P-Channel Power MosFET, 60V, 50A
High Speed Transistor Optocouplers
High-Speed Power Switching N-Channel MOSFET
HUF75344 - N-Channel ULTRAFET, POWER MOSFET
HUF75639P3 - N-Channel UltraFET Power MOSFET 100 V, 56 A, 25 mOhm
HUF76645 - 75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB
HybridPACK Drive module with EDT2 IGBT and Diode
IGBT MOD 1.2kV 50A 20mW Carton
IGBT MOD 1.2kV 600A 2.1kW Module Tray
IGBT Module, 1,200V, 800A
IGBT Module
IGBT, 600V, SMPS
Insulated Gate Bipolar Transistor Module
Insulated Gate Bipolar Transistor, 100A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 105A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 107A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 1600A I(C), 1700V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 17A, 600V, N-Channel, TO-220AB
Insulated Gate Bipolar Transistor, 21A, 1200V, N-Channel, TO-247
Insulated Gate Bipolar Transistor, 3300V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 3550A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 3560A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 43A, 1200V, N-Channel, TO-247
Insulated Gate Bipolar Transistor, 4500V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 45A I(C), 600V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 55A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 650V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 75A I(C), 1200V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 75A, 600V, N-Channel, TO-247
Insulated Gate Bipolar Transistor, 820A I(C), 750V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE NPN TRANSISTOR
MOSFET (COMPOUND TYPE)
MOSFET N-CH 100V 44A D2PAK
MOSFET N-Channel 100V 44A D2PAK
MOSFET N-Channel 150V 43A D2PAK
N-Channel And P-Channel Silicon MOSFET
N-Channel Dual Power MOSFET, 20V, 1.5A
N-Channel Dual Power MOSFET, 30V, 8A
N-Channel Insulated Gate Bipolar Transistor
N-Channel Logic Level UltraFET Power MOSFET 100V, 20A, 52mOhm
N-Channel Logic Level UltraFET Power MOSFET 60V, 11A, 107m??
N-Channel Logic Level UltraFET Power MOSFET 60V, 44A
N-Channel MOSFET for Power Switching
N-Channel Power MOSFET, 100A, 55V
N-Channel Power MOSFET, 150V, 30A
N-Channel Power MOSFET, 20V, 2.5A
N-Channel Silicon MOSFET For General Purpose Switching Device Application
N-Channel Silicon MOSFET For General Purpose Switching Device
N-Channel Silicon MOSFET General Purpose Switching Device Application
N-Channel Silicon MOSFET General-Purpose Switching Device Applications
N-Channel Silicon MOSFET
N-Channel UltraFET Power MOSFET 100 V, 56 A, 25 m??
N-Channel UltraFET Power MOSFET 100V, 33A, 40m??
N-Channel UltraFET Power MOSFET 100V, 75A, 14m??
N-Channel UltraFET Power MOSFET 100V, 75A
N-Channel UltraFET Power MOSFET 55V, 75A, 7m??
N-Channel UltraFET Power MOSFET 55V, 75A
N-Channel UltraFET Power MOSFET 80V, 75A, 10m??
N-Channel ULTRAFET POWER MOSFET
N-Channel ULTRAFET, POWER MOSFET
N-Channel, ULTRAFET POWER MOSFET
Nch/Pch Dual Power MOSFET, 20V, 1.5A
NPN PNP Bipolar Transistor
P-Channel Power MOSFET -20V -1A
P-Channel Power MOSFET, 12V, 4A
P-Channel Power MOSFET, 20V, 1.5A
P-Channel Silicon MOSFET For General Purpose Switching Device Application
P-Channel Silicon MOSFET
Pch Dual Power Mosfet -12V -1.2A 315Mohm Cmfpak6
PNP Low Saturation Transistor
Pnp/NPN Epitaxial Planar Silicon Transistor
Power Field-Effect Transistor, 10A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 10A, 60V, P-Channel MOSFET
Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 15A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 15A, 100V, N-Channel MOSFET
Power Field-Effect Transistor, 15A, 60V, P-Channel MOSFET
Power Field-Effect Transistor, 18A, 290V, N-Channel MOSFET
Power Field-Effect Transistor, 1A, 100V, N-Channel MOSFET
Power Field-Effect Transistor, 2.6A, 55V, 0.09ohm, N-Channel, MOSFET
Power Field-Effect Transistor, 20A, 60V, N-Channel MOSFET
Power Field-Effect Transistor, 250, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 25A, 100V, N-Channel MOSFET
Power Field-Effect Transistor, 30A, 40V, N-Channel MOSFET
Power Field-Effect Transistor, 4.4A, 20V, P-Channel MOSFET
Power Field-Effect Transistor, 4.8A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 40A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 45A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 50A, 500V, N-Channel MOSFET
Power Field-Effect Transistor, 51A, 100V, 0.027ohm, N-Channel, MOSFET, TO-263AB
Power Field-Effect Transistor, 55A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 6A, 30V, 0.041ohm, 2-Element, N-Channel, MOSFET, MS-012AA
Power Field-Effect Transistor, 70A, 100V, N-Channel MOSFET
Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET
Power Field-Effect Transistor, 75A, 60V, 0.014ohm, N-Channel, MOSFET, TO-263AB
Power Field-Effect Transistor, 75A, 80V, 0.014ohm, N-Channel, MOSFET, TO-220AB
Power Field-Effect Transistor, 7A, 60V, N-Channel MOSFET
Power Field-Effect Transistor, N-Channel, MOSFET, TO-262AA
Power Field-Effect Transistor
Power Transistor
RF Small Signal Bipolar Transistor, 0.026A I(C), 2-Element, Ultra High Frequency Band, Silicon, NPN
RF Small Signal Bipolar Transistor
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN, Silicon
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, PNP, Silicon
Trans MOSFET N-CH 100V 56A 3-Pin(2+Tab) D2PAK T/R
Trans MOSFET N-CH 35V 4.5A 8-Pin SOIC T/R
Transistor for low frequency small-signal amplification 2 in 1
Transistor Output Optocoupler, 1-Element, 2500V Isolation
Transistor Output Optocoupler, 1-Element, 3750V Isolation
Transistor Output Optocoupler, 1-Element, 5000V Isolation
Transistor Output Slotted Switch, 1-Channel, 3.15mm Slot Width
Transistor

<< Prev Next >>