onsemi N-Channel 30V 3A MOSFET Transistor CPH3457-TL-W

Description
CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3
Request a Quote Datasheet
Description
CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CPH3457-TL-W - Rochester Electronics
Newburyport, MA, United States
CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3

CPH3457 - N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 30V 3A MOSFET Transistor
278-CPH3457-TL-W
N-Channel 30V 3A MOSFET Transistor 278-CPH3457-TL-W
N-Channel Power MOSFET 30V, 3A, 95mΩ, 3000-REEL Product overview: CPH3457-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-W can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 30V, 3A, 95mΩ, 3000-REEL Product overview: CPH3457-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-W - 1030155-CPH3457-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-W
1030155-CPH3457-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-W 1030155-CPH3457-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030155-CPH3457-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 3.5nC @ 4.5V Max Input Capacitance: 265pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1030155-CPH3457-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 3.5nC @ 4.5V
Max Input Capacitance: 265pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - CPH3457-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH3457-TL-WOSTR-ND
Single FETs, MOSFETs CPH3457-TL-WOSTR-ND
N-Channel 30V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

N-Channel 30V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

Buy Now Datasheet
Mosfet, N-Ch, 30V, 3A, 150Deg C, 1W Rohs Compliant Onsemi - 54AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3A, 150Deg C, 1W Rohs Compliant Onsemi
54AH8509
Mosfet, N-Ch, 30V, 3A, 150Deg C, 1W Rohs Compliant Onsemi 54AH8509
MOSFET, N-CH, 30V, 3A, 150DEG C, 1W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3457-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3457-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3457-TL-W
MOSFET N-CH 30V 3A 3CPH

MOSFET N-CH 30V 3A 3CPH

Supplier's Site
Single FETs, MOSFETs - CPH3457-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH3457-TL-W
Single FETs, MOSFETs CPH3457-TL-W
MOSFET N-CH 30V 3A 3CPH

MOSFET N-CH 30V 3A 3CPH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 1.8V DRIVESERIES

MOSFET NCH 1.8V DRIVESERIES

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPH3457-TL-W 278-CPH3457-TL-W 1030155-CPH3457-TL-W CPH3457-TL-WOSTR-ND 54AH8509 CPH3457-TL-W CPH3457-TL-W CPH3457-TL-W
Product Name N-Channel 30V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-W Single FETs, MOSFETs Mosfet, N-Ch, 30V, 3A, 150Deg C, 1W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SC-59, TO-236, SOT-23-3 SOT3; SOT23; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data