onsemi Single, Pre-Biased Bipolar Transistors DTC113EET1G

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC113EET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113EET1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors DTC113EET1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC113EET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113EET1GOSCT-ND
Single, Pre-Biased Bipolar Transistors DTC113EET1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC113EET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC113EET1GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTC113EET1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTC113EET1G
Bipolar Transistor 292-DTC113EET1G
NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC113EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC113EET1G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC113EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC113EET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DTC113EET1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 97W4981 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
97W4981
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 97W4981
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8795 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8795
Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8795
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC113EET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC113EET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC113EET1G
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC113EET1GOSDKR-ND 292-DTC113EET1G DTC113EET1G 97W4981 DTC113EET1G
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistor Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SC-75, SOT-416 SC-75 (SOT-416) 3 LEAD TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data