Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - CNY17F1SR2M CNY17F1SR2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867047-CNY17F1SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867047-CNY17F1SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F1SR2M is a 6-pin surface-mount phototransistor optocoupler in a gull-wing package, part of the CNY17FXM series featuring a gallium arsenide infrared LED coupled to an NPN phototransistor. It offers a minimum collector-emitter breakdown voltage of 70 V, current transfer ratio grouped in ranges up to 80% minimum for the CNY17F1M variant, and isolation rating of 4,170 VAC RMS for one minute. The device meets UL1577 and DIN-EN/IEC60747-5-5 standards with 850 V peak working insulation voltage, 7 mm external creepage, and 0.5 mm insulation thickness. It supports operating temperatures from -40°C to 100°C and is rated for reflow soldering per the defined profile.

Datasheet Summary
Powered by GS/AI

The CNY17F1SR2M is a 6-pin surface-mount phototransistor optocoupler in a gull-wing package, part of the CNY17FXM series featuring a gallium arsenide infrared LED coupled to an NPN phototransistor. It offers a minimum collector-emitter breakdown voltage of 70 V, current transfer ratio grouped in ranges up to 80% minimum for the CNY17F1M variant, and isolation rating of 4,170 VAC RMS for one minute. The device meets UL1577 and DIN-EN/IEC60747-5-5 standards with 850 V peak working insulation voltage, 7 mm external creepage, and 0.5 mm insulation thickness. It supports operating temperatures from -40°C to 100°C and is rated for reflow soldering per the defined profile.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F1SR2M - 867047-CNY17F1SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F1SR2M
867047-CNY17F1SR2M
Optoisolators - Transistor, Photovoltaic Output - CNY17F1SR2M 867047-CNY17F1SR2M
Manufacturer: ON Semiconductor Win Source Part Number: 867047-CNY17F1SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 867047-CNY17F1SR2M
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 867047-CNY17F1SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F1SR2M
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Automotive 40V 317A MOSFET Transistor - 278-AUIRFSL8408 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers