Manufacturer: ON Semiconductor
Win Source Part Number: 243251-CPH3314-TL-E
Family Name: CPH3314
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
P-Channel Silicon MOSFET
Trans MOSFET P-CH Si 30V 1.6A 3-Pin Case CPH Product overview: CPH3314-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3314-TL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 243251-CPH3314-TL-E | CPH3314-TL-E | 278-CPH3314-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3314-TL-E | 30V 1.6A MOSFET Transistor | |
| Package Type | SOT3 | SOT23; SC-59, TO-236, SOT-23 | |
| Polarity | P-Channel | ||
| MOSFET Operating Mode | Enhancement |