onsemi N-Channel 30V 3A MOSFET Transistor CPH3457-TL-H

Description
N-Channel Power MOSFET 30V, 3A, 95mΩ, CPH3, 3000-REEL Product overview: CPH3457-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET 30V, 3A, 95mΩ, CPH3, 3000-REEL Product overview: CPH3457-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 3A MOSFET Transistor
278-CPH3457-TL-H
N-Channel 30V 3A MOSFET Transistor 278-CPH3457-TL-H
N-Channel Power MOSFET 30V, 3A, 95mΩ, CPH3, 3000-REEL Product overview: CPH3457-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 30V, 3A, 95mΩ, CPH3, 3000-REEL Product overview: CPH3457-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3457-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CPH3457-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH3457-TL-H-ND
Single FETs, MOSFETs CPH3457-TL-H-ND
N-Channel 30V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

N-Channel 30V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-H - 1030156-CPH3457-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-H
1030156-CPH3457-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-H 1030156-CPH3457-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1030156-CPH3457-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: SC-96 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 3.5nC @ 4.5V Max Input Capacitance: 265pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030156-CPH3457-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 3.5nC @ 4.5V
Max Input Capacitance: 265pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CPH3457-TL-H - Rochester Electronics
Newburyport, MA, United States
N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3

N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3457-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3457-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3457-TL-H
MOSFET N-CH 30V 3A 3CPH

MOSFET N-CH 30V 3A 3CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-CPH3457-TL-H CPH3457-TL-H-ND 1030156-CPH3457-TL-H CPH3457-TL-H CPH3457-TL-H
Product Name N-Channel 30V 3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3457-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3271-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 100000 milliamps
View Details
N-Channel Power MOSFET - BSC600N25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
View Details