onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EM3T5G DTC143EM3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 917724-DTC143EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 260 mW Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: DTC143 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 488-DTC143EM3T5GTR, DTC143EM3T5GOSTR, 488-DTC143EM3T5GDKR, =DTC143EM3T5GOSCT-ND , DTC143EM3T5GOSCT, DTC143EM3T5GOSTR-ND, DTC143EM3T5G-ND, DTC143EM3T5GOSCT-ND, 488-DTC143EM3T5GCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 917724-DTC143EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 260 mW Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: DTC143 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 488-DTC143EM3T5GTR, DTC143EM3T5GOSTR, 488-DTC143EM3T5GDKR, =DTC143EM3T5GOSCT-ND , DTC143EM3T5GOSCT, DTC143EM3T5GOSTR-ND, DTC143EM3T5G-ND, DTC143EM3T5GOSCT-ND, 488-DTC143EM3T5GCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EM3T5G - 917724-DTC143EM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EM3T5G
917724-DTC143EM3T5G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EM3T5G 917724-DTC143EM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 917724-DTC143EM3T5G Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 260 mW Surface Mount SOT-723 Package: Reel - TR Package: SOT-723 Mounting: Surface Mount Family Name: DTC143 Categories: Discrete Semiconductor Products Case / Package: SOT-723 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 488-DTC143EM3T5GTR, DTC143EM3T5GOSTR, 488-DTC143EM3T5GDKR, =DTC143EM3T5GOSCT-ND , DTC143EM3T5GOSCT, DTC143EM3T5GOSTR-ND, DTC143EM3T5G-ND, DTC143EM3T5GOSCT-ND, 488-DTC143EM3T5GCT

Manufacturer: ON Semiconductor
Win Source Part Number: 917724-DTC143EM3T5G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 260 mW Surface Mount SOT-723
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Family Name: DTC143
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 488-DTC143EM3T5GTR, DTC143EM3T5GOSTR, 488-DTC143EM3T5GDKR, =DTC143EM3T5GOSCT-ND, DTC143EM3T5GOSCT, DTC143EM3T5GOSTR-ND, DTC143EM3T5G-ND, DTC143EM3T5GOSCT-ND, 488-DTC143EM3T5GCT

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTC143EM3T5G
Bipolar Transistor 292-DTC143EM3T5G
NPN Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTC143EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EM3T5G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTC143EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DTC143EM3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143EM3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143EM3T5GCT-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143EM3T5GCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143EM3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143EM3T5GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143EM3T5GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC143EM3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC143EM3T5GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC143EM3T5GDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143EM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143EM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143EM3T5G
TRANS PREBIAS NPN 50V SOT723

TRANS PREBIAS NPN 50V SOT723

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143EM3T5G
Bipolar Transistors - Pre-Biased DTC143EM3T5G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 917724-DTC143EM3T5G 292-DTC143EM3T5G DTC143EM3T5G 488-DTC143EM3T5GCT-ND DTC143EM3T5G DTC143EM3T5G
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EM3T5G Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN
Package Type SOT3; SOT-723 SOT-723 3 LEAD SOT-723
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data