MOSFET N-CH 75V 67A TO220AB Product overview: BUK9516-75B,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9516-75B,127 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1025347-BUK9516-75B,
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 157W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 67A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 4034pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STP75NF75; AP75N07GP-HF; AP75N07GP;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
N-Channel 75V 67A (Tc) 157W (Tc) Through Hole TO-220AB
67A, 75V, N-Channel Power MOSFET, TO-220AB
MOSFET N-CH 75V 67A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-BUK9516-75B,127 | 1025347-BUK9516-75B,127 | 568-5730-5-ND | BUK9516-75B,127 | BUK9516-75B,127 |
| Product Name | 75V 67A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9516-75B,127 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 157000 milliwatts | 157000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220-3 |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |