Insulated Gate Bipolar Transistor, 1200V V(BR)CES, N-Channel
IGBT Module Trench Field Stop Single Chopper 1200V 900A 5100W Chassis Mount Module
IGBT MOD 1200V 900A 5100W
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DF900R12IP4DVBOSA1 | DF900R12IP4DVBOSA1-ND | DF900R12IP4DVBOSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | AG-PRIME2-411 | Module |