CPH3462-TL-W is a surface-mount, single N-channel MOSFET for switching applications, packaged in a 3-CPH (SC-59, SOT-23-3) case. It has a drain-source voltage rating of 100 V, a continuous drain current of 1 A, and a maximum power dissipation of 1.0 W when mounted on a ceramic substrate. The device exhibits a typical on-resistance of 590 mΩ at 10 V gate drive and 785 mΩ at 4 V gate drive. Operating junction temperature ranges from -55 °C to 150 °C. It meets halogen-free compliance and is rated for ESD immunity under the Machine Model below 200 V. The package is shipped in 3,000-piece reels.
Manufacturer: ON Semiconductor
Win Source Part Number: 867124-CPH3462-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 100 V 1A (Ta) 1W (Ta) Surface Mount 3-CPH
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 3-CPH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 867124-CPH3462-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3462-TL-W |
| Polarity | N-Channel |