Rochester Electronics Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 21 22 23 24 25 26
Product Name Notes
9A, 30V, N-Channel MOSFET
Discrete / Power Transistor
Disctrete/ Power Transistor
Dual Bipolar Transistor
MOS FIELD EFFECT TRANSISTOR
MOSFET 1 N-Channel, 1 P-Channel Array 60V 3A, 2.5A
MOSFET designed for general-purpose switch, 4.5 V power source
MOSFET Driver
MOSFET N-Channel 30V 17A 8-SON
N- and P-Channel Power MOSFET
Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 12A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 5A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, N-Channel and P-Channel MOSFET
Power Field-Effect Transistor, N-Channel MOSFET
Power Field-Effect Transistor
Power MOSFETs for Automotive
RF Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, L Band, Silicon, NPN
Small Signal Bipolar Transistor, 2A, 35V, PNP, TO-226AE
Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, 0.31A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, 1.9A, 20V, 2-Element, P-Channel, MOSFET
Small Signal Field-Effect Transistor, 2.5A I(D), 1-Element, P-Channel, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, N-Channel, Junction FET
Small Signal Field-Effect Transistor
TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23

<< Prev