Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 1.5A 500MHz 1.2W Surface Mount 6-CPH
Bipolar Transistor, 30V, 1.5A, Low VCE(sat), NPN Dual, CPH6, 3000-REEL Product overview: CPH6539-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6539-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202782-CPH6539-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 30V, 1.5A, Low VCE(sat), NPN Dual
TRANS 2NPN 30V 1.5A 6CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH6539-TL-H-ND | 277-CPH6539-TL-H | 202782-CPH6539-TL-H | CPH6539-TL-H | CPH6539-TL-H |
| Product Name | Bipolar Transistor Arrays | Dual 30V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CPH6539-TL-H | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-CPH | CPH6 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 30 volts | 30 volts |