Manufacturer: Ampleon USA Inc.
Win Source Part Number: 866819-CLF1G0060-30
Features: RF Mosfet GaN HEMT 50 V 70 mA 3GHz ~ 3.5GHz 13dB 30W CDFM2
Package: Tray
Package: SOT-1227A
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
RF MOSFET
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 866819-CLF1G0060-30 | CLF1G0060-30 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0060-30 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; CDFM2 |