onsemi Bipolar Transistor DTA143TET1G

Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
PNP Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DTA143TET1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTA143TET1G
Bipolar Transistor 292-DTA143TET1G
PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA143TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143TET1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA143TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143TET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTA143TET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTA143TET1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-DTA143TET1GCT-ND
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTA143TET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTA143TET1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-DTA143TET1GDKR-ND
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTA143TET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTA143TET1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTA143TET1GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA143TET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA143TET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA143TET1G
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA143TET1G
Bipolar Transistors - Pre-Biased DTA143TET1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8786 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8786
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8786
BRT TRANSISTOR, 50V, 4.7KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 88H4607 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
88H4607
Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 88H4607
BRT TRANSISTOR, 50V, 4.7KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143TET1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA143TET1G
Single, Pre-Biased Bipolar Transistors DTA143TET1G
TRANS PREBIAS PNP 50V 100MA SC75

TRANS PREBIAS PNP 50V 100MA SC75

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTA143TET1G 292-DTA143TET1G 488-DTA143TET1GCT-ND DTA143TET1G DTA143TET1G 49X8786 DTA143TET1G
Product Name Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 4.7Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Single, Pre-Biased Bipolar Transistors
Polarity PNP PNP PNP PNP - Pre-Biased; PNP
Package Type SC-75 (SOT-416) 3 LEAD SC-75, SOT-416 TO-3 SC-75, SOT-416
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data