The CNY171VM is a 6-pin DIP optocoupler containing a gallium arsenide infrared emitting diode coupled with an NPN phototransistor, designed for galvanic isolation in power supply regulators, digital logic inputs, and industrial controls. It features a minimum collector-emitter breakdown voltage of 70 V, an input current rating of 60 mA, and a continuous collector current rating of 50 mA. The device meets UL1577 with 4,170 VAC RMS for 1 minute isolation and complies with DIN-EN/IEC60747-5-5 for 850 V peak working insulation voltage. It has an external creepage and clearance of at least 7 mm, and a distance through insulation of at least 0.5 mm. The case operates within a temperature range of -40°C to +100°C and is mounted through-hole with a 0.4" lead spacing as specified by the DIN EN/IEC60747-5-5 option.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 915660-CNY171VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-DIP
Package: Bulk
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 6-DIP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 915660-CNY171VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY171VM |
| Package Type | SOT3; 6-DIP |