onsemi CPH5516-TL-E

Description
Pnp/NPN Epitaxial Planar Silicon Transistor For High-Current Switching Applications
Request a Quote
Description
Pnp/NPN Epitaxial Planar Silicon Transistor For High-Current Switching Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CPH5516-TL-E is a composite PNP/NPN epitaxial planar silicon transistor in a CPH5 package (SC-74A, SOT-25) with a mounting height of 0.9 mm, designed for high-current switching applications such as relay, lamp, motor, and IGBT gate drives. It features a collector-to-emitter voltage rating of 30 V, collector current of 2 A, and peak collector current of 6 A. Power dissipation is 0.9 W for the collector and 1.2 W total, when mounted on a 600 mm² × 0.8 mm ceramic board. The junction temperature rating is 150 °C, with storage temperatures from -55 °C to +150 °C. It has a DC current gain (hFE) of 200 to 560 at 100 mA collector current and a gain-bandwidth product of 400 MHz. The device meets RoHS and is shipped in 3,000-piece reels. It is not qualified for automotive, medical, aerospace, or safety-critical applications.

Datasheet Summary
Powered by GS/AI

CPH5516-TL-E is a composite PNP/NPN epitaxial planar silicon transistor in a CPH5 package (SC-74A, SOT-25) with a mounting height of 0.9 mm, designed for high-current switching applications such as relay, lamp, motor, and IGBT gate drives. It features a collector-to-emitter voltage rating of 30 V, collector current of 2 A, and peak collector current of 6 A. Power dissipation is 0.9 W for the collector and 1.2 W total, when mounted on a 600 mm² × 0.8 mm ceramic board. The junction temperature rating is 150 °C, with storage temperatures from -55 °C to +150 °C. It has a DC current gain (hFE) of 200 to 560 at 100 mA collector current and a gain-bandwidth product of 400 MHz. The device meets RoHS and is shipped in 3,000-piece reels. It is not qualified for automotive, medical, aerospace, or safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
 - CPH5516-TL-E - Rochester Electronics
Newburyport, MA, United States
Pnp/NPN Epitaxial Planar Silicon Transistor For High-Current Switching Applications

Pnp/NPN Epitaxial Planar Silicon Transistor For High-Current Switching Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number CPH5516-TL-E
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers