Bipolar (BJT) Transistor NPN 450V 5A 100W Through Hole TO-220-3
TRANS NPN 450V 5A TO220-3 Product overview: BUT11ATU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT11ATU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093107-BUT11ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 100W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
NPN Silicon Transistor
NPN Silicon Transistor
TRANS NPN 450V 5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BUT11ATUOS-ND | 276-BUT11ATU | 093107-BUT11ATU | BUT11ATU | BUT11ATU |
| Product Name | Single Bipolar Transistors | 450V 5A TO220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUT11ATU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |
| Packing Method | Bulk | Tube; Tube | Tube; Tube |