Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Manufacturer: ON Semiconductor
Win Source Part Number: 869903-DTC123EM3T5G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Family Name: DTC123
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: =DTC123EM3T5GOSCT-ND
NPN BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTC123EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123EM3T5G can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS PREBIAS NPN 50V SOT723
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V SOT723
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-DTC123EM3T5GCT-ND | 869903-DTC123EM3T5G | 292-DTC123EM3T5G | DTC123EM3T5G | DTC123EM3T5G | DTC123EM3T5G | DTC123EM3T5G | 49X8803 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123EM3T5G | 50V 100mA Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT-723 | SOT3; SOT-723 | SOT-723-3-EUT-CPR | SOT-723 | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 260 milliwatts |