Manufacturer: ON Semiconductor
Win Source Part Number: 1162955-CPH5518-TL-E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 80V, 50V 1A 420MHz 1.2W Surface Mount 5-CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 80V, 50V 1A 420MHz 1.2W Surface Mount 5-CPH
Small Signal Bipolar Transistor, 1A, NPN and PNP
TRANS NPN/PNP 80V/50V 1A 5CPH
Bipolar Transistors - BJT BIP PNP+NPN 1A 50V
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1162955-CPH5518-TL-E | CPH5518-TL-EOSCT-ND | CPH5518-TL-E | CPH5518-TL-E | CPH5518-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - CPH5518-TL-E | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT3 | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT25; SC-74A, SOT-25 |